Andantex USA, Inc. Electro Magnetic Particle Brake FRAT 50

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series Features Rated torque: 5.00 Nm Rated current: 0.50 A Residual torque: 0.10 Nm Coil resistance: 24 Ohms Power FAT 50: 70 W FRAT 50: 100 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series Features Rated torque: 5.00 Nm Rated current: 0.50 A Residual torque: 0.10 Nm Coil resistance: 24 Ohms Power FAT 50: 70 W FRAT 50: 100 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Magnetic Particle Brake - FRAT 50 - Andantex USA, Inc.
Wanamassa, NJ, United States
Electro Magnetic Particle Brake
FRAT 50
Electro Magnetic Particle Brake FRAT 50
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series Features Rated torque: 5.00 Nm Rated current: 0.50 A Residual torque: 0.10 Nm Coil resistance: 24 Ohms Power FAT 50: 70 W FRAT 50: 100 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Tension Control series

Features

Rated torque:5.00 Nm
Rated current:0.50 A
Residual torque:0.10 Nm
Coil resistance:24 Ohms

Power

FAT 50:70 W
FRAT 50:100 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FRAT 50
Product Name Electro Magnetic Particle Brake
Torque 3.69 Ft-lbs (5 N-m)
Power 0.1340 HP
Speed 40 to 3000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
12mm Bore With Keyway of 4mm, 66.8 SQ.mm Mounting Plate, wt. of 539 Grams - S90BF9M26A12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.4724 inch (12 mm)
Diameter 2.63 inch (66.7 mm)
View Details
HB Electromagnetic Hysteresis Brake -  - jbj Techniques Limited
Specs
Torque 0.0333 to 0.7417 Ft-lbs (0.0452 to 1.01 N-m)
Speed 3000 rpm
Voltage 24 volts
View Details