Andantex USA, Inc. Magnetic Particle Brake OS FRAS 21

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Low and accurate torque series Features Rated torque: 2.00 Nm Rated current: 0.45 A Residual torque: 0.04 Nm Coil resistance: 31 Ohms Power FAS 21: 35 W FRAS 21: 60 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Low and accurate torque series Features Rated torque: 2.00 Nm Rated current: 0.45 A Residual torque: 0.04 Nm Coil resistance: 31 Ohms Power FAS 21: 35 W FRAS 21: 60 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Particle Brake OS - FRAS 21 - Andantex USA, Inc.
Wanamassa, NJ, United States
Magnetic Particle Brake OS
FRAS 21
Magnetic Particle Brake OS FRAS 21
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Low and accurate torque series Features Rated torque: 2.00 Nm Rated current: 0.45 A Residual torque: 0.04 Nm Coil resistance: 31 Ohms Power FAS 21: 35 W FRAS 21: 60 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • External shaft design
  • Low and accurate torque series

Features

Rated torque:2.00 Nm
Rated current:0.45 A
Residual torque:0.04 Nm
Coil resistance:31 Ohms

Power

FAS 21:35 W
FRAS 21:60 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FRAS 21
Product Name Magnetic Particle Brake OS
Torque 1.47 Ft-lbs (2 N-m)
Power 0.0804 HP
Speed 40 to 3000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

H85 Hysteresis Brake - H85 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Power 0.0067 HP
Speed 6000 rpm
Voltage 6 to 24 volts
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
VB Electromagnetic Brake -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Torque 5 to 44 Ft-lbs (6.78 to 59.66 N-m)
Speed 3000 to 7000 rpm
Voltage 24 volts
View Details