Andantex USA, Inc. Magnetic Particle Brake OS FRAS 2

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Low and accurate torque series Features Rated torque: 0.20 Nm Rated current: 0.05 A Residual torque: 0.007 Nm Coil resistance: 195 Ohms Power FAS 2: 15 W FRAS 2: 25 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Low and accurate torque series Features Rated torque: 0.20 Nm Rated current: 0.05 A Residual torque: 0.007 Nm Coil resistance: 195 Ohms Power FAS 2: 15 W FRAS 2: 25 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Particle Brake OS - FRAS 2 - Andantex USA, Inc.
Wanamassa, NJ, United States
Magnetic Particle Brake OS
FRAS 2
Magnetic Particle Brake OS FRAS 2
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Low and accurate torque series Features Rated torque: 0.20 Nm Rated current: 0.05 A Residual torque: 0.007 Nm Coil resistance: 195 Ohms Power FAS 2: 15 W FRAS 2: 25 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • External shaft design
  • Low and accurate torque series

Features

Rated torque:0.20 Nm
Rated current:0.05 A
Residual torque:0.007 Nm
Coil resistance:195 Ohms

Power

FAS 2:15 W
FRAS 2:25 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FRAS 2
Product Name Magnetic Particle Brake OS
Torque 0.1475 Ft-lbs (0.2000 N-m)
Power 0.0335 HP
Speed 40 to 3000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Power-Off Servo Brake, Static Torque (lb.in.): 10, Max Watts: 10, Coil Voltage: 24, With Keyway - S90SB9-17A04S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 1.79 inch (45.47 mm)
Length 1.19 inch (30.23 mm)
Weight 0.7 lbs (0.3175 kg)
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details