Andantex USA, Inc. Electro Magnetic Particle Brake FAT 5001

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 500 Nm Rated current: 1.70 A Residual torque: 5.00 Nm Coil resistance: 11.00 Ohms Power FAT 5001: 1000 W FRAT 5001: 1800 W FVRAT 5001: 4500 W FRATO 5001: 3500 W FRATO R 5001: 7000 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 500 Nm Rated current: 1.70 A Residual torque: 5.00 Nm Coil resistance: 11.00 Ohms Power FAT 5001: 1000 W FRAT 5001: 1800 W FVRAT 5001: 4500 W FRATO 5001: 3500 W FRATO R 5001: 7000 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Magnetic Particle Brake - FAT 5001 - Andantex USA, Inc.
Wanamassa, NJ, United States
Electro Magnetic Particle Brake
FAT 5001
Electro Magnetic Particle Brake FAT 5001
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 500 Nm Rated current: 1.70 A Residual torque: 5.00 Nm Coil resistance: 11.00 Ohms Power FAT 5001: 1000 W FRAT 5001: 1800 W FVRAT 5001: 4500 W FRATO 5001: 3500 W FRATO R 5001: 7000 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Tension Control series
  • 5 different versions (power dissipation) available

Features

Rated torque:500 Nm
Rated current:1.70 A
Residual torque:5.00 Nm
Coil resistance:11.00 Ohms

Power

FAT 5001:1000 W
FRAT 5001:1800 W
FVRAT 5001:4500 W
FRATO 5001:3500 W
FRATO R 5001:7000 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FAT 5001
Product Name Electro Magnetic Particle Brake
Torque 369 Ft-lbs (500 N-m)
Power 1.47 HP
Speed 60 to 1500 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REB_A_03 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 2000 to 8000 rpm
Voltage 24 volts
Engagement Friction
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001 - 0.014Nm, Stainless Housing - S90MCCM5131413 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 7.37E-4 to 0.0103 Ft-lbs (1.00E-3 to 0.0140 N-m)
Magnetic Type Permanent Magnet
Length 1.38 inch (35 mm)
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details