Andantex USA, Inc. Electro Magnetic Particle Brake FAT 20

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series Features Rated torque: 2.00 Nm Rated current: 0.40 A Residual torque: 0.04 Nm Coil resistance: 24 Ohms Power FAT 20: 40 W FRAT 20: 60 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series Features Rated torque: 2.00 Nm Rated current: 0.40 A Residual torque: 0.04 Nm Coil resistance: 24 Ohms Power FAT 20: 40 W FRAT 20: 60 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Magnetic Particle Brake - FAT 20 - Andantex USA, Inc.
Wanamassa, NJ, United States
Electro Magnetic Particle Brake
FAT 20
Electro Magnetic Particle Brake FAT 20
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series Features Rated torque: 2.00 Nm Rated current: 0.40 A Residual torque: 0.04 Nm Coil resistance: 24 Ohms Power FAT 20: 40 W FRAT 20: 60 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Tension Control series

Features

Rated torque:2.00 Nm
Rated current:0.40 A
Residual torque:0.04 Nm
Coil resistance:24 Ohms

Power

FAT 20:40 W
FRAT 20:60 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FAT 20
Product Name Electro Magnetic Particle Brake
Torque 1.47 Ft-lbs (2 N-m)
Power 0.0536 HP
Speed 40 to 3000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_A_02 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 3000 to 6000 rpm
Voltage 24 volts
Engagement Friction
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .06 - 1.25in.lb - S90MCC-MTL25001 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0050 to 0.1042 Ft-lbs (0.0068 to 0.1412 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details