8HPSA -- SAE FOUR-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four-Wire Spiral Hose
8HPSA
Suppliers
SAE Four-Wire Spiral Hose
8HPSA
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
8HPSA |
|
Product Name
|
SAE Four-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.500 inch (12.7 mm)
|
|
O.D.
|
? to 0.940 inch (? to 23.88 mm)
|
|
Minimum Bend Radius
|
4 to ? inch (88.9 to ? mm)
|
|
Working Pressure
|
? to 4000 psi (? to 2815 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
4.000 inch (102 mm)
O.D.
4.800 inch (122 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.756 inch (19.2 mm)
O.D.
1.187 inch (30.14 mm)
View Details