8FND -- SAE ONE-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE One-Wire Braid Hose
8FND
Suppliers
SAE One-Wire Braid Hose
8FND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
8FND |
|
Product Name
|
SAE One-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.500 inch (12.7 mm)
|
|
O.D.
|
? to 0.850 inch (? to 21.59 mm)
|
|
Minimum Bend Radius
|
7 to ? inch (178 to ? mm)
|
|
Working Pressure
|
? to 2000 psi (? to 1408 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose; Assembly
I.D.
0.250 inch (6.35 mm)
O.D.
0.475 inch (12.06 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.323 inch (8.2 mm)
O.D.
0.646 inch (16.4 mm)
View Details