8DS4 -- DIN FOUR-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
DIN Four-Wire Spiral Hose
8DS4
Suppliers
DIN Four-Wire Spiral Hose
8DS4
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
8DS4 |
|
Product Name
|
DIN Four-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.500 inch (12.7 mm)
|
|
O.D.
|
? to 0.970 inch (? to 24.64 mm)
|
|
Minimum Bend Radius
|
9 to ? inch (229 to ? mm)
|
|
Working Pressure
|
? to 6019 psi (? to 4236 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.250 inch (6.35 mm)
Application
Pneumatic
View Details
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
O.D.
1.750 inch (44.45 mm)
Weight
0.3 lbs/ft (0.5060 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.260 inch (6.6 mm)
O.D.
0.480 inch (12.2 mm)
View Details