6MCSM -- SAE FOUR & SIX-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four & Six-Wire Spiral Hose
6MCSM
Suppliers
SAE Four & Six-Wire Spiral Hose
6MCSM
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
6MCSM |
|
Product Name
|
SAE Four & Six-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.375 inch (9.52 mm)
|
|
O.D.
|
? to 0.780 inch (? to 19.81 mm)
|
|
Minimum Bend Radius
|
3 to ? inch (75.95 to ? mm)
|
|
Working Pressure
|
? to 6000 psi (? to 4223 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.093 inch (2.36 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
O.D.
4.000 inch (102 mm)
Weight
0.8 lbs/ft (1.21 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.760 inch (19.3 mm)
O.D.
1.260 inch (32 mm)
View Details