6CND -- SAE TWO-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE Two-Wire Braid Hose
6CND
Suppliers
SAE Two-Wire Braid Hose
6CND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
6CND |
|
Product Name
|
SAE Two-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.375 inch (9.52 mm)
|
|
O.D.
|
? to 0.780 inch (? to 19.81 mm)
|
|
Minimum Bend Radius
|
5 to ? inch (127 to ? mm)
|
|
Working Pressure
|
? to 4000 psi (? to 2815 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.250 inch (6.35 mm)
Application
Pneumatic
View Details
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
0.500 inch (12.7 mm)
O.D.
0.750 inch (19.05 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.516 inch (13.1 mm)
O.D.
0.862 inch (21.9 mm)
View Details