4FND -- SAE ONE-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE One-Wire Braid Hose
4FND
Suppliers
SAE One-Wire Braid Hose
4FND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
4FND |
|
Product Name
|
SAE One-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.250 inch (6.35 mm)
|
|
O.D.
|
? to 0.560 inch (? to 14.22 mm)
|
|
Minimum Bend Radius
|
4 to ? inch (102 to ? mm)
|
|
Working Pressure
|
? to 2750 psi (? to 1935 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
2.500 inch (63.5 mm)
O.D.
3.110 inch (78.99 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.382 inch (9.7 mm)
O.D.
0.673 inch (17.1 mm)
View Details