4CND -- SAE TWO-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE Two-Wire Braid Hose
4CND
Suppliers
SAE Two-Wire Braid Hose
4CND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
4CND |
|
Product Name
|
SAE Two-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.250 inch (6.35 mm)
|
|
O.D.
|
? to 0.620 inch (? to 15.75 mm)
|
|
Minimum Bend Radius
|
4 to ? inch (102 to ? mm)
|
|
Working Pressure
|
? to 5000 psi (? to 3519 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Product Form
Hose
I.D.
0.250 inch (6.35 mm)
O.D.
0.500 inch (12.7 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
1.516 inch (38.5 mm)
O.D.
2.681 inch (68.1 mm)
View Details