32MCSH -- SAE FOUR & SIX-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four & Six-Wire Spiral Hose
32MCSH
Suppliers
SAE Four & Six-Wire Spiral Hose
32MCSH
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
32MCSH |
|
Product Name
|
SAE Four & Six-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
2.000 inch (50.8 mm)
|
|
O.D.
|
? to 2.800 inch (? to 71.12 mm)
|
|
Minimum Bend Radius
|
25 to ? inch (635 to ? mm)
|
|
Working Pressure
|
? to 5000 psi (? to 3519 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
0.250 inch (6.35 mm)
O.D.
0.460 inch (11.68 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
1.260 inch (32 mm)
O.D.
1.846 inch (46.9 mm)
View Details