32HPSA -- SAE FOUR-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four-Wire Spiral Hose
32HPSA
Suppliers
SAE Four-Wire Spiral Hose
32HPSA
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
32HPSA |
|
Product Name
|
SAE Four-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
2.000 inch (50.8 mm)
|
|
O.D.
|
? to 2.630 inch (? to 66.8 mm)
|
|
Minimum Bend Radius
|
13 to ? inch (318 to ? mm)
|
|
Working Pressure
|
? to 2500 psi (? to 1759 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
2.750 inch (69.85 mm)
Minimum Bend Radius
11 inch (279 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
1.008 inch (25.6 mm)
O.D.
1.323 inch (33.6 mm)
View Details