32FND -- SAE ONE-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE One-Wire Braid Hose
32FND
Suppliers
SAE One-Wire Braid Hose
32FND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
32FND |
|
Product Name
|
SAE One-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
2.000 inch (50.8 mm)
|
|
O.D.
|
? to 2.590 inch (? to 65.79 mm)
|
|
Minimum Bend Radius
|
25 to ? inch (635 to ? mm)
|
|
Working Pressure
|
? to 375 psi (? to 264 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
0.375 inch (9.52 mm)
O.D.
0.630 inch (16 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
1.524 inch (38.7 mm)
O.D.
2.244 inch (57 mm)
View Details