32DS4 -- DIN FOUR-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
DIN Four-Wire Spiral Hose
32DS4
Suppliers
DIN Four-Wire Spiral Hose
32DS4
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
32DS4 |
|
Product Name
|
DIN Four-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
2.000 inch (50.8 mm)
|
|
O.D.
|
? to 2.750 inch (? to 69.85 mm)
|
|
Minimum Bend Radius
|
26 to ? inch (660 to ? mm)
|
|
Working Pressure
|
? to 2393 psi (? to 1684 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
1.250 inch (31.75 mm)
O.D.
1.870 inch (47.5 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.638 inch (16.2 mm)
O.D.
0.925 inch (23.5 mm)
View Details