32CND -- SAE TWO-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE Two-Wire Braid Hose
32CND
Suppliers
SAE Two-Wire Braid Hose
32CND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
32CND |
|
Product Name
|
SAE Two-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
2.000 inch (50.8 mm)
|
|
O.D.
|
? to 2.700 inch (? to 68.58 mm)
|
|
Minimum Bend Radius
|
25 to ? inch (635 to ? mm)
|
|
Working Pressure
|
? to 1125 psi (? to 792 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
5.500 inch (140 mm)
Minimum Bend Radius
18 inch (444 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.315 inch (8 mm)
O.D.
0.587 inch (14.9 mm)
View Details