24SWH -- SAE HYDRAULIC SUCTION HOSE
Anchor Coupling, Inc.
SAE Hydraulic Suction Hose
24SWH
Suppliers
SAE Hydraulic Suction Hose
24SWH
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
24SWH |
|
Product Name
|
SAE Hydraulic Suction Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.500 inch (38.1 mm)
|
|
O.D.
|
? to 2.250 inch (? to 57.15 mm)
|
|
Minimum Bend Radius
|
10 to ? inch (254 to ? mm)
|
|
Working Pressure
|
? to 150 psi (? to 106 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
7.000 inch (178 mm)
O.D.
8.080 inch (205 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.630 inch (16 mm)
O.D.
0.945 inch (24 mm)
View Details