24MCSM -- SAE FOUR & SIX-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four & Six-Wire Spiral Hose
24MCSM
Suppliers
SAE Four & Six-Wire Spiral Hose
24MCSM
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
24MCSM |
|
Product Name
|
SAE Four & Six-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.500 inch (38.1 mm)
|
|
O.D.
|
? to 2.290 inch (? to 58.17 mm)
|
|
Minimum Bend Radius
|
11 to ? inch (267 to ? mm)
|
|
Working Pressure
|
? to 6000 psi (? to 4223 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Product Form
Hose
O.D.
3.000 inch (76.2 mm)
Weight
0.6 lbs/ft (0.9226 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.764 inch (19.4 mm)
O.D.
1.098 inch (27.9 mm)
View Details