24MCSH -- SAE FOUR & SIX-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four & Six-Wire Spiral Hose
24MCSH
Suppliers
SAE Four & Six-Wire Spiral Hose
24MCSH
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
24MCSH |
|
Product Name
|
SAE Four & Six-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.500 inch (38.1 mm)
|
|
O.D.
|
? to 2.260 inch (? to 57.4 mm)
|
|
Minimum Bend Radius
|
20 to ? inch (508 to ? mm)
|
|
Working Pressure
|
? to 5000 psi (? to 3519 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details
Product Form
Hose
I.D.
0.093 inch (2.36 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
0.500 inch (12.7 mm)
O.D.
0.910 inch (23.11 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.516 inch (13.1 mm)
O.D.
0.799 inch (20.3 mm)
View Details