24HPSA -- SAE FOUR-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four-Wire Spiral Hose
24HPSA
Suppliers
SAE Four-Wire Spiral Hose
24HPSA
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
24HPSA |
|
Product Name
|
SAE Four-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.500 inch (38.1 mm)
|
|
O.D.
|
? to 2.110 inch (? to 53.59 mm)
|
|
Minimum Bend Radius
|
10 to ? inch (254 to ? mm)
|
|
Working Pressure
|
? to 2500 psi (? to 1759 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
3.500 inch (88.9 mm)
Minimum Bend Radius
14 inch (356 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.315 inch (8 mm)
O.D.
0.587 inch (14.9 mm)
View Details