24FND -- SAE ONE-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE One-Wire Braid Hose
24FND
Suppliers
SAE One-Wire Braid Hose
24FND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
24FND |
|
Product Name
|
SAE One-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.500 inch (38.1 mm)
|
|
O.D.
|
? to 2.050 inch (? to 52.07 mm)
|
|
Minimum Bend Radius
|
20 to ? inch (508 to ? mm)
|
|
Working Pressure
|
? to 500 psi (? to 352 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Product Form
Hose
I.D.
7.250 inch (184 mm)
Minimum Bend Radius
23 inch (584 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.764 inch (19.4 mm)
O.D.
1.098 inch (27.9 mm)
View Details