24DS4 -- DIN FOUR-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
DIN Four-Wire Spiral Hose
24DS4
Suppliers
DIN Four-Wire Spiral Hose
24DS4
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
24DS4 |
|
Product Name
|
DIN Four-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.500 inch (38.1 mm)
|
|
O.D.
|
? to 2.250 inch (? to 57.15 mm)
|
|
Minimum Bend Radius
|
22 to ? inch (559 to ? mm)
|
|
Working Pressure
|
? to 2683 psi (? to 1888 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Product Form
Hose
I.D.
1.875 inch (47.62 mm)
Minimum Bend Radius
6 inch (159 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.260 inch (6.6 mm)
O.D.
0.480 inch (12.2 mm)
View Details