20MCSH -- SAE FOUR & SIX-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four & Six-Wire Spiral Hose
20MCSH
Suppliers
SAE Four & Six-Wire Spiral Hose
20MCSH
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
20MCSH |
|
Product Name
|
SAE Four & Six-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.250 inch (31.75 mm)
|
|
O.D.
|
? to 1.960 inch (? to 49.78 mm)
|
|
Minimum Bend Radius
|
16 to ? inch (419 to ? mm)
|
|
Working Pressure
|
? to 5000 psi (? to 3519 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
2.000 inch (50.8 mm)
Minimum Bend Radius
9 inch (229 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
2.539 inch (64.5 mm)
O.D.
2.992 inch (76 mm)
View Details