20HPSA -- SAE FOUR-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four-Wire Spiral Hose
20HPSA
Suppliers
SAE Four-Wire Spiral Hose
20HPSA
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
20HPSA |
|
Product Name
|
SAE Four-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.250 inch (31.75 mm)
|
|
O.D.
|
? to 1.850 inch (? to 46.99 mm)
|
|
Minimum Bend Radius
|
8 to ? inch (210 to ? mm)
|
|
Working Pressure
|
? to 3000 psi (? to 2111 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Product Form
Hose
I.D.
6.500 inch (165 mm)
Minimum Bend Radius
24 inch (597 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
1.016 inch (25.8 mm)
O.D.
1.406 inch (35.7 mm)
View Details