20FND -- SAE ONE-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE One-Wire Braid Hose
20FND
Suppliers
SAE One-Wire Braid Hose
20FND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
20FND |
|
Product Name
|
SAE One-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.250 inch (31.75 mm)
|
|
O.D.
|
? to 1.760 inch (? to 44.7 mm)
|
|
Minimum Bend Radius
|
16 to ? inch (408 to ? mm)
|
|
Working Pressure
|
? to 625 psi (? to 440 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
0.500 inch (12.7 mm)
O.D.
0.813 inch (20.65 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
2.016 inch (51.2 mm)
O.D.
2.492 inch (63.3 mm)
View Details