20DS4 -- DIN FOUR-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
DIN Four-Wire Spiral Hose
20DS4
Suppliers
DIN Four-Wire Spiral Hose
20DS4
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
20DS4 |
|
Product Name
|
DIN Four-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.250 inch (31.75 mm)
|
|
O.D.
|
? to 2.000 inch (? to 50.8 mm)
|
|
Minimum Bend Radius
|
18 to ? inch (457 to ? mm)
|
|
Working Pressure
|
? to 3046 psi (? to 2144 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.093 inch (2.36 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
2.750 inch (69.85 mm)
Minimum Bend Radius
10 inch (254 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.760 inch (19.3 mm)
O.D.
1.260 inch (32 mm)
View Details