20CND -- SAE TWO-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE Two-Wire Braid Hose
20CND
Suppliers
SAE Two-Wire Braid Hose
20CND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
20CND |
|
Product Name
|
SAE Two-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.250 inch (31.75 mm)
|
|
O.D.
|
? to 1.950 inch (? to 49.53 mm)
|
|
Minimum Bend Radius
|
16 to ? inch (408 to ? mm)
|
|
Working Pressure
|
? to 1625 psi (? to 1144 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
0.375 inch (9.52 mm)
O.D.
0.630 inch (16 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.315 inch (8 mm)
O.D.
0.587 inch (14.9 mm)
View Details