16SWHY -- SAE HYDRAULIC SUCTION HOSE
Anchor Coupling, Inc.
SAE Hydraulic Suction Hose
16SWHY
Suppliers
SAE Hydraulic Suction Hose
16SWHY
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
16SWHY |
|
Product Name
|
SAE Hydraulic Suction Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.000 inch (25.4 mm)
|
|
O.D.
|
? to 1.630 inch (? to 41.4 mm)
|
|
Minimum Bend Radius
|
6 to ? inch (152 to ? mm)
|
|
Working Pressure
|
? to 250 psi (? to 176 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
1.875 inch (47.62 mm)
Minimum Bend Radius
8 inch (190 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.315 inch (8 mm)
O.D.
0.539 inch (13.7 mm)
View Details