16MCSM -- SAE FOUR & SIX-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four & Six-Wire Spiral Hose
16MCSM
Suppliers
SAE Four & Six-Wire Spiral Hose
16MCSM
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
16MCSM |
|
Product Name
|
SAE Four & Six-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.000 inch (25.4 mm)
|
|
O.D.
|
? to 1.520 inch (? to 38.61 mm)
|
|
Minimum Bend Radius
|
6 to ? inch (165 to ? mm)
|
|
Working Pressure
|
? to 6000 psi (? to 4223 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
O.D.
2.000 inch (50.8 mm)
Weight
0.4 lbs/ft (0.6548 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.323 inch (8.2 mm)
O.D.
0.590 inch (14.98 mm)
View Details