16MCSH -- SAE FOUR & SIX-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four & Six-Wire Spiral Hose
16MCSH
Suppliers
SAE Four & Six-Wire Spiral Hose
16MCSH
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
16MCSH |
|
Product Name
|
SAE Four & Six-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.000 inch (25.4 mm)
|
|
O.D.
|
? to 1.520 inch (? to 38.61 mm)
|
|
Minimum Bend Radius
|
12 to ? inch (305 to ? mm)
|
|
Working Pressure
|
? to 5000 psi (? to 3519 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
Material
Low Carbon Soft Tube
Application
Hydraulics
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
14.000 inch (356 mm)
Minimum Bend Radius
55 inch (1397 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.764 inch (19.4 mm)
O.D.
1.024 inch (26 mm)
View Details