16HPSA -- SAE FOUR-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four-Wire Spiral Hose
16HPSA
Suppliers
SAE Four-Wire Spiral Hose
16HPSA
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
16HPSA |
|
Product Name
|
SAE Four-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.000 inch (25.4 mm)
|
|
O.D.
|
? to 1.500 inch (? to 38.1 mm)
|
|
Minimum Bend Radius
|
6 to ? inch (153 to ? mm)
|
|
Working Pressure
|
? to 4000 psi (? to 2815 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.250 inch (6.35 mm)
Application
Pneumatic
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
9.000 inch (229 mm)
Minimum Bend Radius
28 inch (718 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.264 inch (6.7 mm)
O.D.
0.469 inch (11.9 mm)
View Details