16FND -- SAE ONE-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE One-Wire Braid Hose
16FND
Suppliers
SAE One-Wire Braid Hose
16FND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
16FND |
|
Product Name
|
SAE One-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.000 inch (25.4 mm)
|
|
O.D.
|
? to 1.440 inch (? to 36.58 mm)
|
|
Minimum Bend Radius
|
12 to ? inch (305 to ? mm)
|
|
Working Pressure
|
? to 1000 psi (? to 704 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details
Product Form
Hose
I.D.
0.093 inch (2.36 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
O.D.
3.000 inch (76.2 mm)
Weight
0.6 lbs/ft (0.9226 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.638 inch (16.2 mm)
O.D.
0.882 inch (22.4 mm)
View Details