16CND -- SAE TWO-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE Two-Wire Braid Hose
16CND
Suppliers
SAE Two-Wire Braid Hose
16CND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
16CND |
|
Product Name
|
SAE Two-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.000 inch (25.4 mm)
|
|
O.D.
|
? to 1.530 inch (? to 38.86 mm)
|
|
Minimum Bend Radius
|
12 to ? inch (305 to ? mm)
|
|
Working Pressure
|
? to 2000 psi (? to 1408 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
1.000 inch (25.4 mm)
O.D.
1.375 inch (34.92 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.638 inch (16.2 mm)
O.D.
0.882 inch (22.4 mm)
View Details