12SWH -- SAE HYDRAULIC SUCTION HOSE
Anchor Coupling, Inc.
SAE Hydraulic Suction Hose
12SWH
Suppliers
SAE Hydraulic Suction Hose
12SWH
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
12SWH |
|
Product Name
|
SAE Hydraulic Suction Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.750 inch (19.05 mm)
|
|
O.D.
|
? to 1.370 inch (? to 34.8 mm)
|
|
Minimum Bend Radius
|
5 to ? inch (127 to ? mm)
|
|
Working Pressure
|
? to 300 psi (? to 211 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
0.625 inch (15.87 mm)
O.D.
0.969 inch (24.61 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.642 inch (16.3 mm)
O.D.
0.933 inch (23.7 mm)
View Details