12MCSM -- SAE FOUR & SIX-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four & Six-Wire Spiral Hose
12MCSM
Suppliers
SAE Four & Six-Wire Spiral Hose
12MCSM
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
12MCSM |
|
Product Name
|
SAE Four & Six-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.750 inch (19.05 mm)
|
|
O.D.
|
? to 1.200 inch (? to 30.48 mm)
|
|
Minimum Bend Radius
|
5 to ? inch (133 to ? mm)
|
|
Working Pressure
|
? to 6000 psi (? to 4223 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Product Form
Hose
I.D.
5.250 inch (133 mm)
Minimum Bend Radius
20 inch (521 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
2.016 inch (51.2 mm)
O.D.
2.618 inch (66.5 mm)
View Details