12MCSH -- SAE FOUR & SIX-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four & Six-Wire Spiral Hose
12MCSH
Suppliers
SAE Four & Six-Wire Spiral Hose
12MCSH
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
12MCSH |
|
Product Name
|
SAE Four & Six-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.750 inch (19.05 mm)
|
|
O.D.
|
? to 1.260 inch (? to 32 mm)
|
|
Minimum Bend Radius
|
9 to ? inch (241 to ? mm)
|
|
Working Pressure
|
? to 5000 psi (? to 3519 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Product Form
Hose
I.D.
2.750 inch (69.85 mm)
Minimum Bend Radius
9 inch (222 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.382 inch (9.7 mm)
O.D.
0.782 inch (19.86 mm)
View Details