12DS4 -- DIN FOUR-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
DIN Four-Wire Spiral Hose
12DS4
Suppliers
DIN Four-Wire Spiral Hose
12DS4
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
12DS4 |
|
Product Name
|
DIN Four-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.750 inch (19.05 mm)
|
|
O.D.
|
? to 1.270 inch (? to 32.26 mm)
|
|
Minimum Bend Radius
|
12 to ? inch (305 to ? mm)
|
|
Working Pressure
|
? to 5076 psi (? to 3572 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.250 inch (6.35 mm)
Application
Pneumatic
View Details
Kuriyama of America, Inc.
Product Form
Hose
Weight
0.1 lbs/ft (0.2083 g/mm)
Application
Hydraulics
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.748 inch (19 mm)
O.D.
1.102 inch (28 mm)
View Details