12CND -- SAE TWO-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE Two-Wire Braid Hose
12CND
Suppliers
SAE Two-Wire Braid Hose
12CND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
12CND |
|
Product Name
|
SAE Two-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.750 inch (19.05 mm)
|
|
O.D.
|
? to 1.190 inch (? to 30.23 mm)
|
|
Minimum Bend Radius
|
9 to ? inch (241 to ? mm)
|
|
Working Pressure
|
? to 2250 psi (? to 1584 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Product Form
Hose
I.D.
0.750 inch (19.05 mm)
O.D.
1.160 inch (29.46 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.756 inch (19.2 mm)
O.D.
1.268 inch (32.2 mm)
View Details