10MCSM -- SAE FOUR & SIX-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four & Six-Wire Spiral Hose
10MCSM
Suppliers
SAE Four & Six-Wire Spiral Hose
10MCSM
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
10MCSM |
|
Product Name
|
SAE Four & Six-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.625 inch (15.87 mm)
|
|
O.D.
|
? to 1.070 inch (? to 27.18 mm)
|
|
Minimum Bend Radius
|
4 to ? inch (114 to ? mm)
|
|
Working Pressure
|
? to 6000 psi (? to 4223 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Product Form
Hose
O.D.
5.000 inch (127 mm)
Weight
0.9 lbs/ft (1.4 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
1.012 inch (25.7 mm)
O.D.
1.276 inch (32.4 mm)
View Details