10HPSA -- SAE FOUR-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four-Wire Spiral Hose
10HPSA
Suppliers
SAE Four-Wire Spiral Hose
10HPSA
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
10HPSA |
|
Product Name
|
SAE Four-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.625 inch (15.87 mm)
|
|
O.D.
|
? to 1.080 inch (? to 27.43 mm)
|
|
Minimum Bend Radius
|
4 to ? inch (102 to ? mm)
|
|
Working Pressure
|
? to 4000 psi (? to 2815 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
O.D.
1.500 inch (38.1 mm)
Weight
0.3 lbs/ft (0.4464 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.756 inch (19.2 mm)
O.D.
1.187 inch (30.14 mm)
View Details