10FND -- SAE ONE-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE One-Wire Braid Hose
10FND
Suppliers
SAE One-Wire Braid Hose
10FND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
10FND |
|
Product Name
|
SAE One-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.625 inch (15.87 mm)
|
|
O.D.
|
? to 0.970 inch (? to 24.64 mm)
|
|
Minimum Bend Radius
|
8 to ? inch (203 to ? mm)
|
|
Working Pressure
|
? to 1500 psi (? to 1056 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
O.D.
6.000 inch (152 mm)
Weight
1.3 lbs/ft (1.9 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.386 inch (9.8 mm)
O.D.
0.610 inch (15.5 mm)
View Details