TVS DIODE 200W 50V-55.3V SOD-12 Product overview: SMF45CA from Anbon Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 50V, 55.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 50V, 55.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF45CA can be used for catalog matching and distributor lookup.
TVS DIODE 200W 50V-55.3V SOD-12
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF45CA | SMF45CA |
| Product Name | 200W 50V 55.3V TVS Protection Diode | TVS Diodes |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | Tape & Reel (TR) | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts | 200 watts |