TVS DIODE 5V VBR MIN 6V SOD-32
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD3Z5.0C |
| Product Name | TVS Diodes |
| Direction | Bidirectional |
| Package | SC-76; SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 320 watts |