BSS138 is an N-channel enhancement mode MOSFET in a SOT-23 package, rated for a drain-source voltage of 50 V and a continuous drain current of 200 mA. It has a maximum on-resistance of 3.5 Ω at VGS = 10 V and a power dissipation of 300 mW. The junction temperature ranges from -55⁰C to 150⁰C, with a thermal resistance of 417 ⁰C/W. The gate threshold voltage is between 0.5 V and 1.5 V.
N-CHANNEL ENHANCEMENT MODE MOSFE
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSS138 |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel |
| Transistor Technology / Material | MOSFET (Metal Oxide) |
| V(BR)DSS | 50 volts |
| IDSS | 220 milliamps |