BSS123 is an N-channel enhancement mode MOSFET designed for small signal switching and power MOSFET gate driver applications. It is packaged in SOT-23 with dimensions of 2.80 to 3.00 mm in length, 1.20 to 1.40 mm in width, and 0.90 to 1.15 mm in height. The device has a drain-source breakdown voltage of 100 V, a continuous drain current of 0.2 A, and a maximum power dissipation of 0.35 W. The drain-source on-resistance is 5.0 Ω at 10 V gate voltage and 5.5 Ω at 4.5 V gate voltage. The gate threshold voltage ranges from 1.0 to 2.5 V. Junction temperature operates up to 150 °C, with storage temperatures from -55 to 150 °C. The device meets the AEC-Q200 automotive qualification standard.
N-CHANNEL ENHANCEMENT MODE MOSFE
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSS123 |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel |
| Transistor Technology / Material | MOSFET (Metal Oxide) |
| V(BR)DSS | 100 volts |
| IDSS | 200 milliamps |