The BCP56-16 is an NPN silicon bipolar transistor for general-purpose amplification and switching applications. It is packaged in an SOT-223 case with dimensions of 6.70 mm by 3.70 mm. The device has a collector-emitter breakdown voltage of 80 V, a continuous collector current rating of 1 A, and a total power dissipation of 1.5 W. Thermal resistance from junction to ambient is 83.3 °C/W when mounted on an FR-4 PCB. The junction and storage temperature range is -55 °C to +150 °C. The transistor is lead-free, RoHS compliant, and meets MIL-STD-19500/228 and halogen-free standards. The epoxy encapsulant is UL94-V0 rated.
GENERAL PURPOSE TRANSISTOR NPN S Product overview: BCP56-16 from Anbon Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-16 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BCP56-16 |
| Product Name | Bipolar Transistor |
| Package Type | Tape & Reel (TR) |