TVS DIODE 5V VBR MIN 6V DFN-2L
TVS DIODE 5V VBR MIN 6V DFN-2L
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ASB05LCDF | ASB05LCDF |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | DFN-2L (0402) | 0402 (1006 Metric) |
| Peak Pulse Power | 80 watts | 80 watts |
| VC | 22 volts | 22 volts |