Anbon Semiconductor Co., Ltd. Single FETs, MOSFETs AS6004

Description
P-CHANNEL ENHANCEMENT MODE MOSFE
Description
P-CHANNEL ENHANCEMENT MODE MOSFE
Datasheet
Datasheet Summary
Powered by GS/AI

The AS6004 is a P-channel enhancement mode MOSFET designed for load switching in portable devices and DC/DC converters, housed in an SOT-23-3L package with dimensions of 2.82 to 3.02 mm in length, 2.65 to 2.95 mm in width, and 1.50 to 1.70 mm in height. It has a drain-source breakdown voltage of -60 V, a continuous drain current of -4 A, and drain-source on-resistance of 120 mΩ at -10 V gate voltage and 170 mΩ at -4.5 V gate voltage. The device dissipates up to 1.5 W of power, with a thermal resistance of 83.3 °C/W and a maximum junction temperature of 150 °C. The gate-source voltage rating is ±20 V, and the storage temperature range is -55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

The AS6004 is a P-channel enhancement mode MOSFET designed for load switching in portable devices and DC/DC converters, housed in an SOT-23-3L package with dimensions of 2.82 to 3.02 mm in length, 2.65 to 2.95 mm in width, and 1.50 to 1.70 mm in height. It has a drain-source breakdown voltage of -60 V, a continuous drain current of -4 A, and drain-source on-resistance of 120 mΩ at -10 V gate voltage and 170 mΩ at -4.5 V gate voltage. The device dissipates up to 1.5 W of power, with a thermal resistance of 83.3 °C/W and a maximum junction temperature of 150 °C. The gate-source voltage rating is ±20 V, and the storage temperature range is -55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AS6004 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AS6004
Single FETs, MOSFETs AS6004
P-CHANNEL ENHANCEMENT MODE MOSFE

P-CHANNEL ENHANCEMENT MODE MOSFE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number AS6004
Product Name Single FETs, MOSFETs
Polarity P-Channel; P-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
IDSS 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
V(BR)DSS 30 volts
IDSS 20000 milliamps
Packing Method Bulk; Bulk
View Details
Single FETs, MOSFETs - BUK7C08-55AITE,118-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
MOSFET Transistor - 285-60N03P - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810024SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers