Anatech Electronics, Inc. 2467 MHz WiFi Cavity Band Pass Filter for Outdoor Wifi2467-12O

Description
2467 MHz WiFi Cavity Band Pass Filter for Outdoor
Request a Quote
Description
2467 MHz WiFi Cavity Band Pass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2467 MHz WiFi Cavity Band Pass Filter for Outdoor - Wifi2467-12O - Anatech Electronics, Inc.
Garfield, NJ, United States
2467 MHz WiFi Cavity Band Pass Filter for Outdoor
Wifi2467-12O
2467 MHz WiFi Cavity Band Pass Filter for Outdoor Wifi2467-12O
2467 MHz WiFi Cavity Band Pass Filter for Outdoor

2467 MHz WiFi Cavity Band Pass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2467-12O
Product Name 2467 MHz WiFi Cavity Band Pass Filter for Outdoor
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B1158 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details